注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1628.836953
10
¥1536.638633
100
¥1449.659093
500
¥1367.602916
1000
¥1290.19143
Interion By Global Industrial O-I1691-AM
- 收藏
- 对比
O-I1691-AM
1244-O-I1691-AM
配件
--
大陆
立即发货

DRAFTING STOOL W/ADJUSTABLE ARMS
--最小包装量--
¥
总价: ¥
O-I1691-AM详情
Interion By Global Industrial O-I1691-AM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料 - 框架
Nylon
Capacity (Pounds)
250
Seat Height
26.5" ~ 31.5"
Seat Type
Vinyl
包装
Box
零件状态
活跃
颜色
Black
样式
Drafting Stool
特征
Armless
O-I1691-AM拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。