注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1472.366377
10
¥1389.02488
100
¥1310.400837
500
¥1236.227202
1000
¥1166.252079
Interion By Global Industrial O-I8106-LF
- 收藏
- 对比
O-I8106-LF
1244-O-I8106-LF
配件
--
大陆
立即发货

EXECUTIVE OFFICE HIGH BACK CHAIR
--最小包装量--
¥
总价: ¥
O-I8106-LF详情
Interion By Global Industrial O-I8106-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料 - 框架
Nylon
Capacity (Pounds)
275
Seat Height
18" ~ 21.5"
Seat Type
Upholstered, Leather
包装
Box
零件状态
活跃
颜色
Black
样式
Executive Chair
特征
High Back
O-I8106-LF拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。