Intersil Corporation PN4338
- 收藏
- 对比
PN4338详情
Intersil Corporation PN4338重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Operating Temperature-Max
150 °C
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
compliant
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.3 W
PN4338拓展信息
Renesas Electronics Corporation
Renesas Electronics Corporation
Renesas Electronics Corporation
Intersil Corporation
Intersil Corporation
Nihon Inter Electronics Corporation
Intersil Corporation
Foxconn Interconnect Technology Limited
Intersil Corporation
Nihon Inter Electronics Corporation








哦! 它是空的。