Intersil (Renesas Electronics America) HS1-201HSEH-Q
- 收藏
- 对比
HS1-201HSEH-Q
1244-HS1-201HSEH-Q
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

SGL POLE SGL THROW SWITCH
1最小包装量--
HS1-201HSEH-Q详情
Intersil (Renesas Electronics America) HS1-201HSEH-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
D16.316
Reflow Temperature-Max (s)
未说明
Manufacturer Part Number
HS1-201HSEH-Q
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
RH Switches Radiation Hardened High Speed, Quad SPST, BiCMOS Analog Switch
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.75
Part Package Code
SBDIP
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
16
Brand Name
Renesas
模拟 IC - 其他类型
SPST
总剂量
300k Rad(Si) V
HS1-201HSEH-Q拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil
Intersil
Intersil
Intersil
Intersil







哦! 它是空的。