Intersil (Renesas Electronics America) HS9-303AEH-Q
- 收藏
- 对比
HS9-303AEH-Q
1244-HS9-303AEH-Q
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

SGL POLE DOUBLE THROW SWITCH
1最小包装量--
HS9-303AEH-Q详情
Intersil (Renesas Electronics America) HS9-303AEH-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
HS9-303AEH-Q
Manufacturer
Intersil Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
INTERSIL CORP
Risk Rank
5.6
JESD-609代码
e4
端子表面处理
Gold (Au)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
单刀双掷
HS9-303AEH-Q拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil
Intersil
Intersil
Intersil
Intersil







哦! 它是空的。