IXTM21N60详情
IXYS IXTM21N60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
IXTM21N60
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
IXYS CORP
Risk Rank
5.92
Operating Temperature-Max
150 °C
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
配置
Single
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
21 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
300 W
IXTM21N60拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse








哦! 它是空的。