VUB120-12NO1详情
IXYS VUB120-12NO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
Package Style
FLANGE MOUNT
Package Shape
RECTANGULAR
Package Body Material
PLASTIC/EPOXY
Risk Rank
5.65
Package Description
FLANGE MOUNT, R-PUFM-P16
Ihs Manufacturer
IXYS CORP
Part Life Cycle Code
Obsolete
Manufacturer Part Number
VUB120-12NO1
端子位置
UPPER
终端形式
PIN/PEG
Reach合规守则
unknown
JESD-30代码
R-PUFM-P16
资历状况
不合格
VUB120-12NO1拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse








哦! 它是空的。