IXYS Integrated Circuits Division / Littelfuse DD312
- 收藏
- 对比
DD312
1274-DD312
集成电路(IC)
--
大陆
立即发货

DD312 datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
DD312详情
IXYS Integrated Circuits Division / Littelfuse DD312重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
WIRE
越来越多的功能
通孔安装
介电材料
CERAMIC
终端数量
2
Package Shape
光盘包
Risk Rank
5.83
Package Description
,
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Part Life Cycle Code
Obsolete
Manufacturer Part Number
DD312
ECCN 代码
EAR99
HTS代码
8532.24.0060
包装方式
AMMO PACK; BULK
Reach合规守则
unknown
电容式
陶瓷电容器
多层
无
DD312拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。