IXYS Integrated Circuits Division / Littelfuse DE275-101N30A
- 收藏
- 对比
DE275-101N30A
1274-DE275-101N30A
集成电路(IC)
--
大陆
立即发货

DE275-101N30A datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
DE275-101N30A详情
IXYS Integrated Circuits Division / Littelfuse DE275-101N30A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DE275-101N30A
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
IXYS CORP
Package Description
,
Risk Rank
5.76
ECCN 代码
EAR99
Reach合规守则
compliant
DE275-101N30A拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。