IXYS Integrated Circuits Division / Littelfuse GS3018
- 收藏
- 对比
GS3018
1274-GS3018
集成电路(IC)
--
大陆
立即发货

GS3018 datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
GS3018详情
IXYS Integrated Circuits Division / Littelfuse GS3018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
16
Manufacturer Part Number
GS3018
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GENNUM CORP
Part Package Code
DIE
Package Description
DIE,
Risk Rank
5.84
Package Body Material
UNSPECIFIED
Package Code
DIE
Package Shape
RECTANGULAR
Package Style
UNCASED CHIP
端子位置
UPPER
终端形式
无铅
Reach合规守则
unknown
引脚数量
16
JESD-30代码
R-XUUC-N16
资历状况
不合格
消费者集成电路类型
音频前置放大器
GS3018拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。