IXYS Integrated Circuits Division / Littelfuse IXD1209E281DR
- 收藏
- 对比
IXD1209E281DR
1274-IXD1209E281DR
集成电路(IC)
--
大陆
立即发货

,
1最小包装量--
IXD1209E281DR详情
IXYS Integrated Circuits Division / Littelfuse IXD1209E281DR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IXD1209E281DR
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
IXYS CORP
Package Description
,
Risk Rank
5.56
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
IXD1209E281DR拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。