IXYS Integrated Circuits Division / Littelfuse IXD2111A411ER-G
- 收藏
- 对比
IXD2111A411ER-G
1274-IXD2111A411ER-G
集成电路(IC)
--
大陆
立即发货

,
1最小包装量--
IXD2111A411ER-G详情
IXYS Integrated Circuits Division / Littelfuse IXD2111A411ER-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IXD2111A411ER-G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
IXYS CORP
Package Description
,
Risk Rank
5.07
Reflow Temperature-Max (s)
未说明
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
开关稳压器
IXD2111A411ER-G拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。