475-102N20A-00详情
IXYS-RF 475-102N20A-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
包装/外壳
6-SMD, Flat Lead Exposed Pad
供应商器件包装
DE475
Voltage Rated
1000V
包装
Tube
系列
DE
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
20A
晶体管类型
N-Channel
功率 - 输出
1800W
475-102N20A-00拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS
IXYS-RF
IXYS
IXYS-RF









哦! 它是空的。