C371详情
KEMET C371重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
形状
Symmetric
Surface protection
Coated
Angle
90 - 90
Material quality
Other
Model
Base unit
深度
68
宽度
210
0个相似型号
C371拓展信息
C320
KEMET
C323
KEMET
MCI ENG KIT 07
KEMET
MCI ENG KIT 06
KEMET
C385
KEMET
C435
KEMET
C440
KEMET
MCI ENG KIT 02
KEMET
MCI ENG KIT 03
KEMET
MCI ENG KIT 05
KEMET








哦! 它是空的。