C412详情
KEMET C412重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
0个相似型号
C412拓展信息
C331
KEMET
C326
KEMET
C365
KEMET
MCI ENG KIT 06
KEMET
C385
KEMET
C435
KEMET
C440
KEMET
MCI ENG KIT 02
KEMET
MCI ENG KIT 03
KEMET
MCI ENG KIT 05
KEMET








哦! 它是空的。