1600509详情
Lapp 1600509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H340491000
Manufacturer
Simpson Electric
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-25 - 90
Outer diameter approx.
31.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
240
Nominal voltage U0
0.6
Min. permitted bending radius, stationary application/permanent installation
185
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 5 = flexible
1600509拓展信息
















哦! 它是空的。