44420218详情
LAPP 44420218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
1
Type of connector
AC supply
Connector
plug
Kind of connector
male
Connector series
EPIC® POWERLOCK
Mechanical mounting
for cable
Colour
brown
Maximum current
660A
Connector variant
w/o contacts
Connectors application
crimp contacts
Case
D6 C
Gross weight
5g
Certificates
RoHS compliant
Rated voltage
1kV
44420218拓展信息








哦! 它是空的。