52003530LF详情
LAPP 52003530LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
brass
Type of cable accessories
nut
Gland thread
PG16
Cable accessories features
lead free
Kind of thread
PG
Plating material
nickel
Manufacturer series
SKINDICHT® SM
Gross weight
4.84g
Certificates
RoHS compliant
Operating temperature
-60...200°C
52003530LF拓展信息
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP








哦! 它是空的。