52003570详情
Lapp 52003570重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Halogen-free
无
RoHS-compliant
有
Manufacturer part #
52003570
Material (details)
Nickel-plated brass
Internal thread
PG42
Content
1pc(s)
Factory colour
Brass
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
42
Material quality
Brass
Shock resistant
无
类型
SKINDICHT SM PG 42 Gegenmutter
52003570拓展信息









哦! 它是空的。