52103550详情
LAPP 52103550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
brass
Type of cable accessories
nut
Gland thread
NPT3/4"
Kind of thread1
NPT
Kind of thread
inch
Plating material
nickel
Manufacturer series
SKINDICHT® SM-NPT
Gross weight
12.39g
Certificates
RoHS compliant
Operating temperature
-60...200°C
52103550拓展信息
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP








哦! 它是空的。