53019335详情
LAPP 53019335重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of cable accessories
nut
Gland thread
NPT1"
Body colour
black
Kind of thread1
NPT
Kind of thread
inch
Version
with flange
Manufacturer series
SKINTOP® GMP-GL
Gross weight
5.89g
Certificates
RoHS compliant
Operating temperature
-20...100°C
53019335拓展信息
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP
LAPP








哦! 它是空的。