72401600详情
Lapp 72401600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Content
100pc(s)
Industrial packaging
有
Connections
Crimp
Manufacturer part #
72401600
Connector cross section
1 - 2.50mm²
Contact Materials
Gold plated
Connectable conductor cross section fine-strand without cable end sleeve
1 - 2.5
Connectable conductor cross section fine-strand with cable end sleeve
1 - 2.5
Connectable conductor cross section solid-core
1 - 2.5
Connectable conductor cross section multi-wired
1 - 2.5
Type of electric connection
压接
Diameter plug-in contact
2
Material of contact surface
Gold
Material contact
Brass
Rohs Code
有
Manufacturer Part Number
72401600
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.71
Connector type
Socket
类型
Lapp Zubehör
Contact type
Bus
连接器支持类型
连接器附件
达到SVHC
compliant
72401600拓展信息

















哦! 它是空的。