MAX17047EVKIT#详情
Maxim MAX17047EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
KJB0T
厂商
ITT Cannon, LLC
Product Status
活跃
Description/Function
Evaluation kit for a ModelGauge m3 fuel gauge
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
MAX17047 90-BT07K#B00
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX17047
RoHS
Details
For Use With
MAX17047
系列
*
包装
Bulk
类型
电池管理
子类别
开发工具
输出电压
0.4 V
输出电流
200 nA
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
2.5 V to 4.5 V
产品类别
Power Management IC Development Tools
MAX17047EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。