MAX20361EVKIT#详情
Maxim MAX20361EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MAX20361
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C, USB
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX20361
RoHS
Details
系列
MAX20361
包装
Bulk
类型
能量收集
子类别
开发工具
输出电压
-
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
-
产品类别
Power Management IC Development Tools
MAX20361EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。