注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥731.475215
10
¥690.070955
100
¥651.010335
500
¥614.160691
1000
¥579.396883
MAX22199EVKIT#详情
Maxim MAX22199EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX22199
RoHS
Details
系列
MAX22199
包装
Bulk
类型
数字隔离器
子类别
开发工具
工作电源电压
24 VDC
产品类别
界面开发工具
产品
评估套件
产品类别
界面开发工具
MAX22199EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。