MAX25221EVSYS#详情
Maxim MAX25221EVSYS#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MAX25221
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX25221
RoHS
Details
系列
MAX25221
包装
Bulk
子类别
开发工具
工作电源电压
2.65 V to 5.5 V
产品类别
显示开发工具
产品
评估系统
产品类别
显示开发工具
MAX25221EVSYS#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。