MAX77711AEVKIT#详情
Maxim MAX77711AEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Maxim Integrated
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
RoHS
Details
Tool Is For Evaluation Of
MAX77711
包装
Bulk
类型
Voltage Regulator - Switching Regulator
子类别
开发工具
输出电压
250 mV to 5.2 V
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
2.3 V to 10 V
产品类别
Power Management IC Development Tools
MAX77711AEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。