Maxim Integrated 73M1903-EVM-600
- 收藏
- 对比
73M1903-EVM-600
1551-73M1903-EVM-600
评估和演示板及套件
600
大陆
立即发货

BOARD DEMO 73M1903 PPU USA/JAPAN
1最小包装量--
73M1903-EVM-600详情
Maxim Integrated 73M1903-EVM-600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Front
包装/外壳
600
已出版
2010
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Analog Front End (AFE)
使用的 IC/零件
73M1903
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
73M1903-EVM-600拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。