Maxim Integrated 73M1922-DB
- 收藏
- 对比
73M1922-DB
1551-73M1922-DB
评估和演示板及套件
TSSOP
大陆
立即发货

BOARD DEMO 73M1922 20-TSSOP
1最小包装量--
73M1922-DB详情
Maxim Integrated 73M1922-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TSSOP
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
功能
Data Acquisition Arrangement (DAA)
使用的 IC/零件
73M1922
提供的内容
Board(s)
评估套件
有
嵌入式
无
RoHS状态
ROHS3 Compliant
73M1922-DB拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。