Maxim Integrated 73M1966B-EVM
- 收藏
- 对比
73M1966B-EVM
1551-73M1966B-EVM
评估和演示板及套件
TSSOP
大陆
立即发货

BOARD DEMO/MOTH 73M1966 20-TSSOP
1最小包装量--
73M1966B-EVM详情
Maxim Integrated 73M1966B-EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TSSOP
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
功能
Data Acquisition Arrangement (DAA)
使用的 IC/零件
73M1966B
提供的内容
Board(s), Cable(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
73M1966B-EVM拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。