Maxim Integrated 73M1966B-KEYCHN
- 收藏
- 对比
73M1966B-KEYCHN
1551-73M1966B-KEYCHN
评估和演示板及套件
Module
大陆
立即发货

Networking Development Tools Keychain Eval Module
1最小包装量--
73M1966B-KEYCHN详情
Maxim Integrated 73M1966B-KEYCHN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
已出版
2008
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
功能
Data Acquisition Arrangement (DAA)
使用的 IC/零件
73M1966B
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
73M1966B-KEYCHN拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。