Maxim Integrated 78M6613-SOCKET32
- 收藏
- 对比
78M6613-SOCKET32
1551-78M6613-SOCKET32
评估和演示板及套件
QFN
大陆
立即发货

Metering Systems on a Chip - SoC 78M6613 32PIN QFN PROGRAM BOARD
1最小包装量--
78M6613-SOCKET32详情
Maxim Integrated 78M6613-SOCKET32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
引脚数
32
系列
Teridian™
已出版
2010
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Energy/Power Meter
使用的 IC/零件
78M6613
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
78M6613-SOCKET32拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。