Maxim Integrated 78P2352-DB-CMI
- 收藏
- 对比
78P2352-DB-CMI
1551-78P2352-DB-CMI
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD 78P235X
1最小包装量--
78P2352-DB-CMI详情
Maxim Integrated 78P2352-DB-CMI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
功能
Line Interface Units (LIUs)
使用的 IC/零件
78P2352
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
78P2352-DB-CMI拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。