Maxim Integrated 78Q2120C09-DB
- 收藏
- 对比
78Q2120C09-DB
1551-78Q2120C09-DB
评估和演示板及套件
LQFP
大陆
立即发货

BOARD DEMO 78Q2120C
1最小包装量--
78Q2120C09-DB详情
Maxim Integrated 78Q2120C09-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
LQFP
已出版
2001
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Ethernet
使用的 IC/零件
78Q2120C09
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
78Q2120C09-DB拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。