Maxim Integrated 78Q2133-DB
- 收藏
- 对比
78Q2133-DB
1551-78Q2133-DB
评估和演示板及套件
--
大陆
立即发货

Ethernet Development Tools 78Q2133 Demo Brd
1最小包装量--
78Q2133-DB详情
Maxim Integrated 78Q2133-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
MicroPHY™
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
以太网PHY
工作电源电压
3.3V
界面
Ethernet
使用的 IC/零件
78Q2133
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
78Q2133-DB拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。