Maxim Integrated DS1616K-000
- 收藏
- 对比
DS1616K-000
1551-DS1616K-000
评估和演示板及套件
--
大陆
立即发货

KIT EVAL TEMP A/D DATA RECORDER
1最小包装量--
DS1616K-000详情
Maxim Integrated DS1616K-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2002
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Timing
功能
Real Time Clock (RTC)
使用的 IC/零件
DS1616
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
无铅
含铅
DS1616K-000拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。