Maxim Integrated DS32512DK
- 收藏
- 对比
DS32512DK详情
Maxim Integrated DS32512DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2008
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Telecom
最高工作温度
70°C
最小工作温度
0°C
功能
Line Interface Units (LIUs)
使用的 IC/零件
DS32512
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
DS32512DK拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。