Maxim Integrated DS8005-KIT#
- 收藏
- 对比
DS8005-KIT#
1551-DS8005-KIT#
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT FOR DS8005
1最小包装量--
DS8005-KIT#详情
Maxim Integrated DS8005-KIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2010
零件状态
Obsolete
湿度敏感性等级(MSL)
2 (1 Year)
类型
Interface
功能
Analog Front End (AFE)
使用的 IC/零件
DS8005
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
DS8005-KIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。