Maxim Integrated MAX11068EVKIT
- 收藏
- 对比
MAX11068EVKIT
1551-MAX11068EVKIT
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Programmers, Development Systems Eval and Demo Boards and Kits - KIT SMART BATT MEASUREMENT 12CH
1最小包装量--
MAX11068EVKIT 详情
Maxim Integrated MAX11068EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2010
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Battery Monitor, Car
使用的 IC/零件
MAX11068
提供的内容
Board(s)
主要属性
Monitors Current, Voltage, Temperature
次要属性
1 ~ 12 Cell-Li-Ion, 1 ~ 12 Cell-NiMH
RoHS状态
ROHS3 Compliant
MAX11068EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。