Maxim Integrated MAX13335EEVKIT#
- 收藏
- 对比
MAX13335EEVKIT#详情
Maxim Integrated MAX13335EEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Audio
基本部件号
MAX13335
功能
Receiver, Digital Interface
使用的 IC/零件
MAX13335E
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX13335EEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim












哦! 它是空的。