注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥856.722812
10
¥808.229066
100
¥762.480252
500
¥719.320992
1000
¥678.604707
Maxim Integrated MAX14521EEVKIT
- 收藏
- 对比
MAX14521EEVKIT
1551-MAX14521EEVKIT
评估和演示板及套件
--
大陆
立即发货

Display Development Tools MAX14521EEVKIT
--最小包装量--
¥
总价: ¥
MAX14521EEVKIT 详情
Maxim Integrated MAX14521EEVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
MAX14521EEVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。