Maxim Integrated MAX14548EEVKIT
- 收藏
- 对比
MAX14548EEVKIT
1551-MAX14548EEVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Provides A Proven Design To Evaluate The MAX14548E 16-Channel, Bidirectional Level Translator
1最小包装量--
MAX14548EEVKIT 详情
Maxim Integrated MAX14548EEVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Logic-Level Translator
使用的 IC/零件
MAX14548E
提供的内容
Board(s)
主要属性
16-Channel
RoHS状态
ROHS3 Compliant
MAX14548EEVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。