Maxim Integrated MAX14595DEMBD#
- 收藏
- 对比
MAX14595DEMBD#
1551-MAX14595DEMBD#
评估和演示板及套件
--
大陆
立即发货

BOARD EMB 6CH HS SDIO LL XLATOR
1最小包装量--
MAX14595DEMBD#详情
Maxim Integrated MAX14595DEMBD#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Logic-Level Translator
使用的 IC/零件
MAX14595
提供的内容
Board(s)
评估套件
有
主要属性
2-Channel (Dual)
RoHS状态
ROHS3 Compliant
MAX14595DEMBD#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。