Maxim Integrated MAX1471EVSYS-433
- 收藏
- 对比
MAX1471EVSYS-433
1551-MAX1471EVSYS-433
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL KIT FOR MAX1471 433MHZ
1最小包装量--
MAX1471EVSYS-433详情
Maxim Integrated MAX1471EVSYS-433重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Receiver, ASK/FSK
频率
433MHz
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX1471EVSYS-433拓展信息
Maxim
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。