Maxim Integrated MAX14775EEVKIT#
- 收藏
- 对比
MAX14775EEVKIT#
1551-MAX14775EEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL BOARD MAX14775E MAX14776E
1最小包装量--
MAX14775EEVKIT#详情
Maxim Integrated MAX14775EEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
基本部件号
MAX14775
功能
Transceiver, RS-422, RS-485
使用的 IC/零件
MAX14775E, MAX14776E
提供的内容
Board(s)
次要属性
Half-Duplex
RoHS状态
ROHS3 Compliant
MAX14775EEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。