Maxim Integrated MAX147XXEVKIT#
- 收藏
- 对比
MAX147XXEVKIT#
1551-MAX147XXEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT MAX14759, MAX14760X61X6
1最小包装量--
MAX147XXEVKIT#详情
Maxim Integrated MAX147XXEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
模拟开关
使用的 IC/零件
MAX14759
提供的内容
Board(s)
主要属性
1-Channel (Single)
嵌入式
无
RoHS状态
Non-RoHS Compliant
MAX147XXEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。