Maxim Integrated MAX14802ECM
- 收藏
- 对比
MAX14802ECM 详情
Maxim Integrated MAX14802ECM 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
MAX14802ECM+
Manufacturer
马克西姆集成产品
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.71
无铅代码
有
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
SPST
MAX14802ECM 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。