Maxim Integrated MAX148X2EVKIT#
- 收藏
- 对比
MAX148X2EVKIT#
1551-MAX148X2EVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT RS-485/RS-422 TXRX
1最小包装量--
MAX148X2EVKIT#详情
Maxim Integrated MAX148X2EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
基本部件号
MAX14853
功能
Transceiver, RS-422, RS-485
使用的 IC/零件
MAX14853, MAX14855, MAX14857
提供的内容
Board(s)
评估套件
有
达到SVHC
Unknown
RoHS状态
ROHS3 Compliant
MAX148X2EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated








哦! 它是空的。