Maxim Integrated MAX14912EVKIT#
- 收藏
- 对比
MAX14912EVKIT#详情
Maxim Integrated MAX14912EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
High Side Driver (Internal FET)
使用的 IC/零件
MAX14912
提供的内容
Board(s)
主要属性
8-Channel (Octal)
次要属性
On-Board LEDs
RoHS状态
ROHS3 Compliant
MAX14912EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated









哦! 它是空的。