Maxim Integrated MAX14935EWEVKIT#
- 收藏
- 对比
MAX14935EWEVKIT#
1551-MAX14935EWEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT FOR MAX14935
1最小包装量--
MAX14935EWEVKIT#详情
Maxim Integrated MAX14935EWEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
数字隔离器
使用的 IC/零件
MAX14935
提供的内容
Board(s)
评估套件
有
主要属性
4-Channel (Quad)
RoHS状态
ROHS3 Compliant
MAX14935EWEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。